Win Source Part Number: 1277636-SIJH440E-T1-
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 200A (Tc)
Rds On (Max) @ Id, Vgs: 0.96mOhm @ 20A, 10V
Vgs(th) (Max) @ Id: 2.3V @ 250µA
Power Dissipation (Max): 158W (Tc)
Package / Case: PowerPAK® 8 x 8
Supplier Device Package: PowerPAK® 8 x 8
Gate Charge (Qg) (Max) @ Vgs: 195 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 20330 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIJH440E-T1-GE3TR,SI
Base Product Number: SIJH440
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Trans MOSFET N-CH 40V 40A 5-Pin(4+Tab) PowerPAK T/R Product overview: SIJH440E-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJH440E-T1-GE3 can be used for catalog matching and distributor lookup.
N-Channel 40V 200A (Tc) 158W (Tc) Surface Mount PowerPAK® 8 x 8
MOSFET N-CH 40V 200A PPAK 8 X 8
MOSFET N-Channel 40V PowerPAK 8x8L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1277636-SIJH440E-T1-GE3 | 278-SIJH440E-T1-GE3 | SIJH440E-T1-GE3TR-ND | SIJH440E-T1-GE3 | SIJH440E-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 40V 40A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | SOT3 | Tape and Reel | PowerPAK® 8 x 8 | PowerPAKR 8 x 8 | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts |