N-Channel 100V 23A (Ta), 225A (Tc) 3.3W (Ta), 333W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 100V 23A (Ta), 225A (Tc) 3.3W (Ta), 333W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 100V 23A (Ta), 225A (Tc) 3.3W (Ta), 333W (Tc) Surface Mount PowerPAK® 8 x 8
MOSFET N-CH 100V 23A/225A PPAK
MOSFET N-CH 100V 23A/225A PPAK
MOSFET, N-CH, 100V, 225A, POWERPAK ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIJH112E-T1-GE3DKR-ND | SIJH112E-T1-GE3 | SIJH112E-T1-GE3 | 21AJ6870 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 100V, 225A, Powerpak Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerTDFN | 8-PowerTDFN | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |