Vishay Precision Group Single FETs, MOSFETs SIJA74DP-T1-GE3

Description
N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIJA74DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIJA74DP-T1-GE3DKR-ND
Single FETs, MOSFETs 742-SIJA74DP-T1-GE3DKR-ND
N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIJA74DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIJA74DP-T1-GE3TR-ND
Single FETs, MOSFETs 742-SIJA74DP-T1-GE3TR-ND
N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIJA74DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIJA74DP-T1-GE3CT-ND
Single FETs, MOSFETs 742-SIJA74DP-T1-GE3CT-ND
N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 24A (Ta), 81.2A (Tc) 4.1W (Ta), 46.2W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
MOSFETs - 2282892 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282892
MOSFETs 2282892
N-Channel 40-V (D-S) 150C MOSFET

N-Channel 40-V (D-S) 150C MOSFET

Supplier's Site
MOSFETs - 2282892P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282892P
MOSFETs 2282892P
N-Channel 40-V (D-S) 150C MOSFET

N-Channel 40-V (D-S) 150C MOSFET

Supplier's Site
MOSFETs - 2282891 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2282891
MOSFETs 2282891
N-Channel 40-V (D-S) 150C MOSFET

N-Channel 40-V (D-S) 150C MOSFET

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIJA74DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIJA74DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIJA74DP-T1-GE3
MOSFET N-CH 40V 24A/81.2A PPAK

MOSFET N-CH 40V 24A/81.2A PPAK

Supplier's Site
Mosfet, N-Ch, 40V, 81.2A, Powerpak So Rohs Compliant Vishay - 21AJ6869 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 81.2A, Powerpak So Rohs Compliant Vishay
21AJ6869
Mosfet, N-Ch, 40V, 81.2A, Powerpak So Rohs Compliant Vishay 21AJ6869
MOSFET, N-CH, 40V, 81.2A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 81.2A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIJA74DP-T1-GE3DKR-ND 2282892 SIJA74DP-T1-GE3 21AJ6869
Product Name Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 40V, 81.2A, Powerpak So Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details