Win Source Part Number: 1277635-SIJA72ADP-T1
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET® Gen IV
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 27.9A (Ta), 96A (Tc)
Rds On (Max) @ Id, Vgs: 3.42mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 4.8W (Ta), 56.8W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 50 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2530 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIJA72ADP-T1-GE3DKR,
Base Product Number: SIJA72
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Trans MOSFET N-CH 40V 27.9A 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SIJA72ADP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 27.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 27.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJA72ADP-T1-GE3
N-Channel 40V 27.9A (Ta), 96A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 27.9A (Ta), 96A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 40V 27.9A (Ta), 96A (Tc) 4.8W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8
MOSFET, N-CH, 96A, 40V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:96A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.00285ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.4V; Power RoHS Compliant: Yes
MOSFET 40V Vds; 16/-12V Vgs PowerPAK SO-8L
MOSFET N-CH 40V 27.9A/96A PPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1277635-SIJA72ADP-T1-GE3 | 278-SIJA72ADP-T1-GE3 | 742-SIJA72ADP-T1-GE3DKR-ND | 99AC9564 | SIJA72ADP-T1-GE3 | SIJA72ADP-T1-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 40V 27.9A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 96A, 40V, Powerpak So; Transistor Polarity Vishay | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | SO-8; SOT3 | Tape and Reel | SO-8; PowerPAK® SO-8 | TO-3 | Surface Mount | |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | |||||
| Transconductance | 0.0760 kS |