Vishay Intertechnology, Inc. Single FETs, MOSFETs SIJA52DP-T1-GE3

Description
N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIJA52DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIJA52DP-T1-GE3CT-ND
Single FETs, MOSFETs SIJA52DP-T1-GE3CT-ND
N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIJA52DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIJA52DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIJA52DP-T1-GE3DKR-ND
N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIJA52DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIJA52DP-T1-GE3TR-ND
Single FETs, MOSFETs SIJA52DP-T1-GE3TR-ND
N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 40V 60A (Tc) 48W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
40V 60A MOSFET Transistor
278-SIJA52DP-T1-GE3
40V 60A MOSFET Transistor 278-SIJA52DP-T1-GE3
SIJA52DP-T1-GE3 Vishay MOSFETs Transistor N-CH 40V 60A 5-Pin(4+Tab) PowerPAK SO T/R - Arrow.com Product overview: SIJA52DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJA52DP-T1-GE3 can be used for catalog matching and distributor lookup.

SIJA52DP-T1-GE3 Vishay MOSFETs Transistor N-CH 40V 60A 5-Pin(4+Tab) PowerPAK SO T/R - Arrow.com Product overview: SIJA52DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJA52DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1323927-SIJA52DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1323927-SIJA52DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1323927-SIJA52DP-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 1323927-SIJA52DP-T1- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 60A (Tc) Rds On (Max) @ Id, Vgs: 1.7mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.4V @ 250µA Power Dissipation (Max): 48W (Tc) Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 20 V Input Capacitance (Ciss) (Max) @ Vds: 7150 pF @ 20 V Vgs (Max): +20V, -16V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: PowerPAK® SO-8 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Other Part Number: SIJA52DP-T1-GE3TR,SI JA52DP-T1-GE3CT,SIJA 52DP-T1-GE3DKR Base Product Number: SIJA52 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Siliconix
Win Source Part Number: 1323927-SIJA52DP-T1-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 60A (Tc)
Rds On (Max) @ Id, Vgs: 1.7mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.4V @ 250µA
Power Dissipation (Max): 48W (Tc)
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 20 V
Input Capacitance (Ciss) (Max) @ Vds: 7150 pF @ 20 V
Vgs (Max): +20V, -16V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIJA52DP-T1-GE3TR,SIJA52DP-T1-GE3CT,SIJA52DP-T1-GE3DKR
Base Product Number: SIJA52
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 40V Vds 20V Vgs PowerPAK SO-8L

MOSFET 40V Vds 20V Vgs PowerPAK SO-8L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIJA52DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIJA52DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIJA52DP-T1-GE3
MOSFET N-CH 40V 60A PPAK SO-8

MOSFET N-CH 40V 60A PPAK SO-8

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIJA52DP-T1-GE3CT-ND 278-SIJA52DP-T1-GE3 1323927-SIJA52DP-T1-GE3 SIJA52DP-T1-GE3 SIJA52DP-T1-GE3
Product Name Single FETs, MOSFETs 40V 60A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Package Type SO-8; PowerPAK® SO-8 Tape and Reel SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
Unlock Full Specs
to access all available technical data