N-Channel 25V 64A (Ta), 201A (Tc) 4.8W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 25V 64A (Ta), 201A (Tc) 4.8W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 25V 64A (Ta), 201A (Tc) 4.8W (Ta), 48W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 25V 64A/201A PPAK
MOSFET N-CH 25V 64A/201A PPAK
MOSFET, N-CH, 25V, 201A, POWERPAK SO ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SIJA22DP-T1-GE3DKR-ND | SIJA22DP-T1-GE3 | SIJA22DP-T1-GE3 | 04AJ4576 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 25V, 201A, Powerpak So Rohs Compliant Vishay |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SO-8; PowerPAK® SO-8 | Surface Mount | SO-8; PowerPAK® SO-8 | TO-3 |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |