Vishay Intertechnology, Inc. FETs - Single - SIJ470DP-T1-GE3 SIJ470DP-T1-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 812132-SIJ470DP-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: PowerPAK SO-8 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SO-8 Power Dissipation (Maximum): 5W , 56.8W (Tc) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 9.1mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 50V Current - Continuous Drain (Id) at 25°C: 58.8A (Tc) Vgs(th) (Maximum) at Id: 3.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 812132-SIJ470DP-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: PowerPAK SO-8 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SO-8 Power Dissipation (Maximum): 5W , 56.8W (Tc) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 9.1mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 50V Current - Continuous Drain (Id) at 25°C: 58.8A (Tc) Vgs(th) (Maximum) at Id: 3.5V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SIJ470DP-T1-GE3 - 812132-SIJ470DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIJ470DP-T1-GE3
812132-SIJ470DP-T1-GE3
FETs - Single - SIJ470DP-T1-GE3 812132-SIJ470DP-T1-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 812132-SIJ470DP-T1-G E3 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100V Supplier Device Package: PowerPAK SO-8 Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: PowerPAK SO-8 Power Dissipation (Maximum): 5W , 56.8W (Tc) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 9.1mOhm at 20A, 10V Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 50V Current - Continuous Drain (Id) at 25°C: 58.8A (Tc) Vgs(th) (Maximum) at Id: 3.5V at 250μA Maximum Vgs: ±20V

Manufacturer: Vishay Siliconix
Win Source Part Number: 812132-SIJ470DP-T1-GE3
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100V
Supplier Device Package: PowerPAK SO-8
Drive Voltage (Max Rds On, Min Rds On): 7.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: PowerPAK SO-8
Power Dissipation (Maximum): 5W , 56.8W (Tc)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 9.1mOhm at 20A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 56nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2050pF at 50V
Current - Continuous Drain (Id) at 25°C: 58.8A (Tc)
Vgs(th) (Maximum) at Id: 3.5V at 250μA
Maximum Vgs: ±20V

Buy Now
Singapore, Singapore
MOSFET Transistor
278-SIJ470DP-T1-GE3
MOSFET Transistor 278-SIJ470DP-T1-GE3
Power Field-Effect Transistor, Product overview: SIJ470DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJ470DP-T1-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, Product overview: SIJ470DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIJ470DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIJ470DP-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIJ470DP-T1-GE3CT-ND
Single FETs, MOSFETs SIJ470DP-T1-GE3CT-ND
N-Channel 100V 58.8A (Tc) 5W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 58.8A (Tc) 5W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIJ470DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIJ470DP-T1-GE3TR-ND
Single FETs, MOSFETs SIJ470DP-T1-GE3TR-ND
N-Channel 100V 58.8A (Tc) 5W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 58.8A (Tc) 5W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIJ470DP-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIJ470DP-T1-GE3DKR-ND
Single FETs, MOSFETs SIJ470DP-T1-GE3DKR-ND
N-Channel 100V 58.8A (Tc) 5W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 58.8A (Tc) 5W (Ta), 56.8W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIJ470DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIJ470DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIJ470DP-T1-GE3
MOSFET N-CH 100V 58.8A PPAK SO-8

MOSFET N-CH 100V 58.8A PPAK SO-8

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 812132-SIJ470DP-T1-GE3 278-SIJ470DP-T1-GE3 SIJ470DP-T1-GE3CT-ND SIJ470DP-T1-GE3
Product Name FETs - Single - SIJ470DP-T1-GE3 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 7 Watt, 28 V GaN RF Transistor - TGF2933 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 15 dB
View Details
2 suppliers
MOSFETs - 2207343P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-263; TO-263
View Details
8 suppliers