Vishay Intertechnology, Inc. 60V 8.0mOhm 10V MOSFET Transistor SIJ462DP-T1-GE3

Description
MOSFET 60V 8.0mOhm@10V 46.5A N-CH Product overview: SIJ462DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.0mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.0mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIJ462DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 60V 8.0mOhm@10V 46.5A N-CH Product overview: SIJ462DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.0mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.0mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIJ462DP-T1-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 8.0mOhm 10V MOSFET Transistor
2088-SIJ462DP-T1-GE3
60V 8.0mOhm 10V MOSFET Transistor 2088-SIJ462DP-T1-GE3
MOSFET 60V 8.0mOhm@10V 46.5A N-CH Product overview: SIJ462DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.0mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.0mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIJ462DP-T1-GE3 can be used for catalog matching and distributor lookup.

MOSFET 60V 8.0mOhm@10V 46.5A N-CH Product overview: SIJ462DP-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 8.0mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 8.0mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIJ462DP-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIJ462DP-T1-GE3 - 1096447-SIJ462DP-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIJ462DP-T1-GE3
1096447-SIJ462DP-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIJ462DP-T1-GE3 1096447-SIJ462DP-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1096447-SIJ462DP-T1- GE3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: PowerPAK SO-8 Dimension: PowerPAK SO-8 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 46.5A(Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 32nC @ 10V Max Input Capacitance: 1400pF @ 30V Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): NTMFS5C670NLT1G; NTMFS5C670NLT3G; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1096447-SIJ462DP-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerPAK SO-8
Dimension: PowerPAK SO-8
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 46.5A(Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 32nC @ 10V
Max Input Capacitance: 1400pF @ 30V
Maximum Rds On at Id,Vgs: 8 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): NTMFS5C670NLT1G; NTMFS5C670NLT3G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - SIJ462DP-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIJ462DP-T1-GE3TR-ND
Single FETs, MOSFETs SIJ462DP-T1-GE3TR-ND
N-Channel 60V 46.5A(Tc) Surface Mount PowerPAK® SO-8

N-Channel 60V 46.5A(Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SIJ462DP-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIJ462DP-T1-GE3
Single FETs, MOSFETs SIJ462DP-T1-GE3
MOSFET N-CH 60V 46.5A PPAK SO-8

MOSFET N-CH 60V 46.5A PPAK SO-8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIJ462DP-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIJ462DP-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIJ462DP-T1-GE3
MOSFET N-CH 60V 46.5A PPAK SO-8

MOSFET N-CH 60V 46.5A PPAK SO-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 60V Vds 20V Vgs PowerPAK SO-8L

MOSFET 60V Vds 20V Vgs PowerPAK SO-8L

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SIJ462DP-T1-GE3 1096447-SIJ462DP-T1-GE3 SIJ462DP-T1-GE3TR-ND SIJ462DP-T1-GE3 SIJ462DP-T1-GE3 SIJ462DP-T1-GE3
Product Name 60V 8.0mOhm 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIJ462DP-T1-GE3 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 31200 milliwatts
TJ -55 C (-67 F)
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data