Category: OEM Souring
Win Source Part Number: 1463589-SIJ188DP-T1-
Manufacturer: Vishay
N-Channel 60V 25.5A (Ta), 92.4A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 25.5A (Ta), 92.4A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
N-Channel 60V 25.5A (Ta), 92.4A (Tc) 5W (Ta), 65.7W (Tc) Surface Mount PowerPAK® SO-8
MOSFET N-CH 60V 25.5A/92.4A PPAK
MOSFET 60V Vds; 20V Vgs PowerPAK SO-8L
MOSFET, N-CH, 92.4A, 60V, POWERPAK SO; Transistor Polarity:N Channel; Continuous Drain Current Id:92.4A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3.6V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 25.5A/92.4A PPAK
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1463589-SIJ188DP-T1-GE3 | SIJ188DP-T1-GE3TR-ND | SIJ188DP-T1-GE3 | SIJ188DP-T1-GE3 | 99AC9566 | SIJ188DP-T1-GE3 |
| Product Name | OEM Souring | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Mosfet, N-Ch, 92.4A, 60V, Powerpak So; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT3 | SO-8; PowerPAK® SO-8 | SO-8; PowerPAK® SO-8 | TO-3 | SO-8; PowerPAKR SO-8 | |
| Polarity | N-Channel | N-Channel; N-Channel | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | |||||
| V(BR)DSS | 60 volts | |||||
| IDSS | 25500 milliamps | 92400 milliamps |