N-Channel 600V 73A (Tc) 520W (Tc) Through Hole TO-247AD
Win Source Part Number: 1277883-SIHW73N60E-G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 480
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 73A (Tc)
Rds On (Max) @ Id, Vgs: 39mOhm @ 36A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 520W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Gate Charge (Qg) (Max) @ Vgs: 362 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7700 pF @ 100 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHW73
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 600V 73A TO247AD Product overview: SIHW73N60E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW73N60E-GE3 can be used for catalog matching and distributor lookup.
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS
MOSFET N-CH 600V 73A TO247AD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SIHW73N60E-GE3-ND | 1277883-SIHW73N60E-GE3 | 278-SIHW73N60E-GE3 | SIHW73N60E-GE3 | SIHW73N60E-GE3 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 600V 73A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3 | Tube | TO-247; TO-247-3 | |
| MOSFET Operating Mode | Enhancement |