Trans MOSFET N-CH 600V 70A 3-Pin(3+Tab) TO-247AD Product overview: SIHW70N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW70N60EF-GE3 can be used for catalog matching and distributor lookup.
N-Channel 600V 70A (Tc) 520W (Tc) Through Hole TO-247AD
Win Source Part Number: 1093070-SIHW70N60EF-
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 480
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 70A (Tc)
Rds On (Max) @ Id, Vgs: 38mOhm @ 35A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 520W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Gate Charge (Qg) (Max) @ Vgs: 380 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 7500 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SIHG70N60EF-GE3; SIHG73N60E-GE3; STWA88N65M5; FCH041N60F; FCH043N60; FCH041N60F-F085;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHW70
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 600V 70A TO247AD
MOSFET RECOMMENDED ALT 78-SIHG70N60EF-GE3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SIHW70N60EF-GE3 | SIHW70N60EF-GE3-ND | 1093070-SIHW70N60EF-GE3 | SIHW70N60EF-GE3 | SIHW70N60EF-GE3 |
| Product Name | 600V 70A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 600 volts | ||||
| PD | 520000 milliwatts | 520000 milliwatts | |||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |