Vishay Precision Group 600V 99mOhm 10V MOSFET Transistor SIHW33N60E-GE3

Description
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS Product overview: SIHW33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 99mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 99mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHW33N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS Product overview: SIHW33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 99mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 99mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHW33N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 99mOhm 10V MOSFET Transistor
2088-SIHW33N60E-GE3
600V 99mOhm 10V MOSFET Transistor 2088-SIHW33N60E-GE3
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS Product overview: SIHW33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 99mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 99mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHW33N60E-GE3 can be used for catalog matching and distributor lookup.

MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS Product overview: SIHW33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 99mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 99mOhm, 10V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHW33N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHW33N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHW33N60E-GE3-ND
Single FETs, MOSFETs SIHW33N60E-GE3-ND
N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AD

N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093069-SIHW33N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093069-SIHW33N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093069-SIHW33N60E-GE3
Win Source Part Number: 1093069-SIHW33N60E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 480 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 33A (Tc) Rds On (Max) @ Id, Vgs: 99mOhm @ 16.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 278W (Tc) Mounting Type: Through Hole Package / Case: TO-3P-3 Full Pack Supplier Device Package: TO-247AD Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3508 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FCH104N60; SIHG33N60E-GE3; SIHW30N60E-GE3; SIHG30N60E-GE3; FCH099N60E; STW45N60DM2AG; STW48N60M2SIHW33N60E -GE3.; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHW33N60E-GE3CT-ND, SIHW33N60E-GE3CT Base Product Number: SIHW33 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1093069-SIHW33N60E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 480
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Rds On (Max) @ Id, Vgs: 99mOhm @ 16.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 278W (Tc)
Mounting Type: Through Hole
Package / Case: TO-3P-3 Full Pack
Supplier Device Package: TO-247AD
Gate Charge (Qg) (Max) @ Vgs: 150 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3508 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FCH104N60; SIHG33N60E-GE3; SIHW30N60E-GE3; SIHG30N60E-GE3; FCH099N60E; STW45N60DM2AG; STW48N60M2SIHW33N60E-GE3.;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHW33N60E-GE3CT-ND,SIHW33N60E-GE3CT
Base Product Number: SIHW33
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N Channel, 600V, 33A, To-247Ad-3; Channel Type Vishay - 68W7077 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 33A, To-247Ad-3; Channel Type Vishay
68W7077
Mosfet, N Channel, 600V, 33A, To-247Ad-3; Channel Type Vishay 68W7077
MOSFET, N CHANNEL, 600V, 33A, TO-247AD-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 33A, TO-247AD-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHW33N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHW33N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHW33N60E-GE3
MOSFET N-CH 600V 33A TO247AD

MOSFET N-CH 600V 33A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-247AD

MOSFET 600V Vds 30V Vgs TO-247AD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-SIHW33N60E-GE3 SIHW33N60E-GE3-ND 1093069-SIHW33N60E-GE3 68W7077 SIHW33N60E-GE3 SIHW33N60E-GE3
Product Name 600V 99mOhm 10V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N Channel, 600V, 33A, To-247Ad-3; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel
PD 278000 milliwatts 278000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data