Vishay Intertechnology, Inc. 600V 29A MOSFET Transistor SIHW30N60E-GE3

Description
MOSFET N-CH 600V 29A TO247AD Product overview: SIHW30N60E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW30N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 29A TO247AD Product overview: SIHW30N60E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW30N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 29A MOSFET Transistor
278-SIHW30N60E-GE3
600V 29A MOSFET Transistor 278-SIHW30N60E-GE3
MOSFET N-CH 600V 29A TO247AD Product overview: SIHW30N60E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW30N60E-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 29A TO247AD Product overview: SIHW30N60E-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHW30N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHW30N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHW30N60E-GE3-ND
Single FETs, MOSFETs SIHW30N60E-GE3-ND
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247AD

N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-247AD

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHW30N60E-GE3 - 1096445-SIHW30N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHW30N60E-GE3
1096445-SIHW30N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHW30N60E-GE3 1096445-SIHW30N60E-GE3
Manufacturer: Vishay Win Source Part Number: 1096445-SIHW30N60E-G E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247AD Dimension: TO-3P-3 Full Pack Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2600pF @ 100V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096445-SIHW30N60E-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247AD
Dimension: TO-3P-3 Full Pack
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2600pF @ 100V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS

MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHW30N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHW30N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHW30N60E-GE3
MOSFET N-CH 600V 29A TO247AD

MOSFET N-CH 600V 29A TO247AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHW30N60E-GE3 SIHW30N60E-GE3-ND 1096445-SIHW30N60E-GE3 SIHW30N60E-GE3 SIHW30N60E-GE3
Product Name 600V 29A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHW30N60E-GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 250 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data