Vishay Precision Group Single FETs, MOSFETs SIHW21N80AE-GE3

Description
N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHW21N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHW21N80AE-GE3-ND
Single FETs, MOSFETs SIHW21N80AE-GE3-ND
N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-247AD

N-Channel 800V 17.4A (Tc) 32W (Tc) Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277731-SIHW21N80AE-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277731-SIHW21N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277731-SIHW21N80AE-GE3
Win Source Part Number: 1277731-SIHW21N80AE- GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 30 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 17.4A (Tc) Rds On (Max) @ Id, Vgs: 235mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 32W (Tc) Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247AD Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1388 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHW21 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277731-SIHW21N80AE-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 30
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 17.4A (Tc)
Rds On (Max) @ Id, Vgs: 235mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 32W (Tc)
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247AD
Gate Charge (Qg) (Max) @ Vgs: 72 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1388 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHW21
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHW21N80AE-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHW21N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHW21N80AE-GE3
MOSFET N-CH 800V 17.4A TO247AD

MOSFET N-CH 800V 17.4A TO247AD

Supplier's Site
Mosfet, N-Ch, 800V, 17.4A, 150Deg C, 32W; Transistor Polarity Vishay - 10AH0967 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 17.4A, 150Deg C, 32W; Transistor Polarity Vishay
10AH0967
Mosfet, N-Ch, 800V, 17.4A, 150Deg C, 32W; Transistor Polarity Vishay 10AH0967
MOSFET, N-CH, 800V, 17.4A, 150DEG C, 32W; Transistor Polarity:N Channel; Continuous Drain Current Id:17.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.205ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 17.4A, 150DEG C, 32W; Transistor Polarity:N Channel; Continuous Drain Current Id:17.4A; Drain Source Voltage Vds:800V; On Resistance Rds(on):0.205ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET E Series Power MOSFET

MOSFET E Series Power MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHW21N80AE-GE3-ND 1277731-SIHW21N80AE-GE3 SIHW21N80AE-GE3 10AH0967 SIHW21N80AE-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 17.4A, 150Deg C, 32W; Transistor Polarity Vishay MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data