MOSFETs N-CHANNEL 800V IPAK (TO-251) Product overview: SIHU6N80AE-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHU6N80AE-GE3 can be used for catalog matching and distributor lookup.
N-Channel 800V 5A (Tc) 62.5W (Tc) Through Hole TO-251AA
Win Source Part Number: 1277729-SIHU6N80AE-G
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 5A (Tc)
Rds On (Max) @ Id, Vgs: 950mOhm @ 2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 62.5W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Gate Charge (Qg) (Max) @ Vgs: 22.5 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 422 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SIHU6N80AE-GE3DK
Base Product Number: SIHU6
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET, N-CH, 800V, 5A, 150DEG C, 62.5W ROHS COMPLIANT: YES
MOSFET N-CH 800V 5A TO251AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 2088-SIHU6N80AE-GE3 | 742-SIHU6N80AE-GE3-ND | 1277729-SIHU6N80AE-GE3 | 42AH1973 | SIHU6N80AE-GE3 |
| Product Name | N-Channel 800V MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Mosfet, N-Ch, 800V, 5A, 150Deg C, 62.5W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0019 kS |