Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHU6N65E-GE3

Description
Win Source Part Number: 1277870-SIHU6N65E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1277870-SIHU6N65E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU6 Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277870-SIHU6N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277870-SIHU6N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277870-SIHU6N65E-GE3
Win Source Part Number: 1277870-SIHU6N65E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277870-SIHU6N65E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 78W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Long Leads, IPak, TO-251AB
Supplier Device Package: IPAK (TO-251)
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHU6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHU6N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHU6N65E-GE3-ND
Single FETs, MOSFETs SIHU6N65E-GE3-ND
N-Channel 650V 7A (Tc) 78W (Tc) Through Hole IPAK (TO-251)

N-Channel 650V 7A (Tc) 78W (Tc) Through Hole IPAK (TO-251)

Buy Now Datasheet
Singapore, Singapore
650V 600mOhm 10V MOSFET Transistor
278-SIHU6N65E-GE3
650V 600mOhm 10V MOSFET Transistor 278-SIHU6N65E-GE3
MOSFET 650V 600mOhm@10V 7A N-Ch E-SRS Product overview: SIHU6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 600mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 600mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU6N65E-GE3 can be used for catalog matching and distributor lookup.

MOSFET 650V 600mOhm@10V 7A N-Ch E-SRS Product overview: SIHU6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 600mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 600mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU6N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 650V, 7A, To-251 Rohs Compliant Vishay - 26AK5812 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 7A, To-251 Rohs Compliant Vishay
26AK5812
Mosfet, N-Ch, 650V, 7A, To-251 Rohs Compliant Vishay 26AK5812
MOSFET, N-CH, 650V, 7A, TO-251 ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 7A, TO-251 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU6N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU6N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU6N65E-GE3
MOSFET N-CH 650V 7A IPAK

MOSFET N-CH 650V 7A IPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1277870-SIHU6N65E-GE3 SIHU6N65E-GE3-ND 278-SIHU6N65E-GE3 26AK5812 SIHU6N65E-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 650V 600mOhm 10V MOSFET Transistor Mosfet, N-Ch, 650V, 7A, To-251 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - 448-AUIRF7316QTRCT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers