Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHU6N62E-GE3

Description
N-Channel 620V 6A (Tc) 78W (Tc) Through Hole IPAK (TO-251)
Request a Quote Datasheet
Description
N-Channel 620V 6A (Tc) 78W (Tc) Through Hole IPAK (TO-251)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHU6N62E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHU6N62E-GE3-ND
Single FETs, MOSFETs SIHU6N62E-GE3-ND
N-Channel 620V 6A (Tc) 78W (Tc) Through Hole IPAK (TO-251)

N-Channel 620V 6A (Tc) 78W (Tc) Through Hole IPAK (TO-251)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277871-SIHU6N62E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277871-SIHU6N62E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277871-SIHU6N62E-GE3
Win Source Part Number: 1277871-SIHU6N62E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 75 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 620 V Current - Continuous Drain (Id) @ 25°C: 6A (Tc) Rds On (Max) @ Id, Vgs: 900mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 578 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHU6N62E-GE3DKR,SIH U6N62E-GE3DKRINACTIV E,SIHU6N62E-GE3CT,SI HU6N62E-GE3TR,SIHU6N 62E-GE3CT,SIHU6N62E- GE3TRINACTIVE,SIHU6N 62E-GE3TR,SIHU6N62E- GE3DKR Base Product Number: SIHU6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277871-SIHU6N62E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 75
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 620 V
Current - Continuous Drain (Id) @ 25°C: 6A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 78W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: IPAK (TO-251)
Gate Charge (Qg) (Max) @ Vgs: 34 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 578 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHU6N62E-GE3DKR,SIHU6N62E-GE3DKRINACTIVE,SIHU6N62E-GE3CT,SIHU6N62E-GE3TR,SIHU6N62E-GE3CT,SIHU6N62E-GE3TRINACTIVE,SIHU6N62E-GE3TR,SIHU6N62E-GE3DKR
Base Product Number: SIHU6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU6N62E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU6N62E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU6N62E-GE3
MOSFET N-CH 620V 6A IPAK

MOSFET N-CH 620V 6A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 620V Vds 30V Vgs IPAK (TO-251)

MOSFET 620V Vds 30V Vgs IPAK (TO-251)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHU6N62E-GE3-ND 1277871-SIHU6N62E-GE3 SIHU6N62E-GE3 SIHU6N62E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers