Vishay Precision Group MOSFET Transistor SIHU5N50D-GE3

Description
TRANSISTOR POWER, FET, FET General Purpose Power Product overview: SIHU5N50D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANSISTOR POWER, FET, FET General Purpose Power Product overview: SIHU5N50D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
278-SIHU5N50D-GE3
MOSFET Transistor 278-SIHU5N50D-GE3
TRANSISTOR POWER, FET, FET General Purpose Power Product overview: SIHU5N50D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-GE3 can be used for catalog matching and distributor lookup.

TRANSISTOR POWER, FET, FET General Purpose Power Product overview: SIHU5N50D-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHU5N50D-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHU5N50D-GE3-ND
Single FETs, MOSFETs SIHU5N50D-GE3-ND
N-Channel 500V 5.3A (Tc) 104W (Tc) Through Hole TO-251AA

N-Channel 500V 5.3A (Tc) 104W (Tc) Through Hole TO-251AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHU5N50D-GE3 - 1096442-SIHU5N50D-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHU5N50D-GE3
1096442-SIHU5N50D-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHU5N50D-GE3 1096442-SIHU5N50D-GE3
Manufacturer: Vishay Win Source Part Number: 1096442-SIHU5N50D-GE 3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 104W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 5.3A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 20nC @ 10V Max Input Capacitance: 325pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1096442-SIHU5N50D-GE3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 104W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 5.3A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 20nC @ 10V
Max Input Capacitance: 325pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 2.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs IPAK (TO-251)

MOSFET 500V Vds 30V Vgs IPAK (TO-251)

Buy Now Datasheet
Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay - 63W4119 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay
63W4119
Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay 63W4119
MOSFET Transistor, N Channel, 5.3 A, 500 V, 1.2 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 5.3 A, 500 V, 1.2 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay - 99W9520 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay
99W9520
Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay 99W9520
MOSFET, N-CH, 500V, 5.3A, TO-251-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 5.3A, TO-251-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay - 04X9743 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay
04X9743
Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay 04X9743
MOSFET, N CHANNEL, 500V, 5.3A, TO-251-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 5.3A, TO-251-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU5N50D-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU5N50D-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU5N50D-GE3
MOSFET N-CH 500V 5.3A TO251

MOSFET N-CH 500V 5.3A TO251

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHU5N50D-GE3 SIHU5N50D-GE3-ND 1096442-SIHU5N50D-GE3 SIHU5N50D-GE3 63W4119 99W9520 04X9743 SIHU5N50D-GE3
Product Name MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHU5N50D-GE3 MOSFET Mosfet Transistor, N Channel, 5.3 A, 500 V, 1.2 Ohm, 10 V, 3 V Rohs Compliant Vishay Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA SOT3; TO-251 TO-3 TO-3 TO-3 TO-251-3 Short Leads, IPak, TO-251AA
V(BR)DSS 500 volts
PD 104000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details
Single FETs, MOSFETs - AUIRF1018ES-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers