Vishay Precision Group 500V 5.3A MOSFET Transistor SIHU5N50D-E3

Description
MOSFET N-CH 500V 5.3A TO251AA Product overview: SIHU5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 500V 5.3A TO251AA Product overview: SIHU5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 980462-SIHU5N50D-E3 is an N-Channel MOSFET from Win Source Electronics, designed for various applications including consumer electronics, server power supplies, and industrial uses. It features a maximum drain-source voltage (V_{DS}) of 500 V and a continuous drain current (I_{D}) of 5.3 A at a case temperature of 25 °C. The on-state resistance (R_{DS(on)}) is rated at a maximum of 1.5 Ω at a gate-source voltage (V_{GS}) of 10 V and a drain current of 2.5 A. This MOSFET has a total gate charge (Q_{g}) of 20 nC, which contributes to its efficient switching performance. The device operates within a temperature range of -55 °C to +150 °C, making it suitable for a wide variety of environments. It is packaged in a TO-251 (IPAK) format, which is compatible with through-hole mounting. The product is also lead-free and halogen-free, aligning with modern environmental standards. Engineers considering this MOSFET for their projects should note its low input capacitance and reduced capacitive switching losses, which can enhance overall system efficiency.

Datasheet Summary
Powered by GS/AI

The 980462-SIHU5N50D-E3 is an N-Channel MOSFET from Win Source Electronics, designed for various applications including consumer electronics, server power supplies, and industrial uses. It features a maximum drain-source voltage (V_{DS}) of 500 V and a continuous drain current (I_{D}) of 5.3 A at a case temperature of 25 °C. The on-state resistance (R_{DS(on)}) is rated at a maximum of 1.5 Ω at a gate-source voltage (V_{GS}) of 10 V and a drain current of 2.5 A. This MOSFET has a total gate charge (Q_{g}) of 20 nC, which contributes to its efficient switching performance. The device operates within a temperature range of -55 °C to +150 °C, making it suitable for a wide variety of environments. It is packaged in a TO-251 (IPAK) format, which is compatible with through-hole mounting. The product is also lead-free and halogen-free, aligning with modern environmental standards. Engineers considering this MOSFET for their projects should note its low input capacitance and reduced capacitive switching losses, which can enhance overall system efficiency.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5.3A MOSFET Transistor
278-SIHU5N50D-E3
500V 5.3A MOSFET Transistor 278-SIHU5N50D-E3
MOSFET N-CH 500V 5.3A TO251AA Product overview: SIHU5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5.3A TO251AA Product overview: SIHU5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU5N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980462-SIHU5N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980462-SIHU5N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980462-SIHU5N50D-E3
Win Source Part Number: 980462-SIHU5N50D-E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.5A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 104W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 325 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHU5N50D-E3CT,SIHU5 N50D-E3CT-ND,SIHU5N5 0DE3 Base Product Number: SIHU5 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 980462-SIHU5N50D-E3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 104W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Gate Charge (Qg) (Max) @ Vgs: 20 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 325 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHU5N50D-E3CT,SIHU5N50D-E3CT-ND,SIHU5N50DE3
Base Product Number: SIHU5
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHU5N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHU5N50D-E3-ND
Single FETs, MOSFETs SIHU5N50D-E3-ND
N-Channel 500V 5.3A (Tc) 104W (Tc) Through Hole TO-251AA

N-Channel 500V 5.3A (Tc) 104W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay - 04X9742 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay
04X9742
Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay 04X9742
MOSFET, N CHANNEL, 500V, 5.3A, TO-251-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 5.3A, TO-251-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay - 99W9519 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay
99W9519
Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay 99W9519
MOSFET, N-CH, 500V, 5.3A, TO-251-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N-CH, 500V, 5.3A, TO-251-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:5.3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs IPAK (TO-251)

MOSFET 500V Vds 30V Vgs IPAK (TO-251)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU5N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU5N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU5N50D-E3
MOSFET N-CH 500V 5.3A TO251AA

MOSFET N-CH 500V 5.3A TO251AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-SIHU5N50D-E3 980462-SIHU5N50D-E3 SIHU5N50D-E3-ND 04X9742 99W9519 SIHU5N50D-E3 SIHU5N50D-E3
Product Name 500V 5.3A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Mosfet, N Channel, 500V, 5.3A, To-251-3; Channel Type Vishay Mosfet, N-Ch, 500V, 5.3A, To-251-3, Full Reel; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 104 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AUIRFN8405TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details