Vishay Precision Group Single FETs, MOSFETs SIHU4N80E-GE3

Description
N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)
Request a Quote
Description
N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number SiHU4N80E, is rated for a maximum drain-source voltage (Vds) of 800V and a continuous drain current (Id) of 4.3A at a junction temperature of 150°C. It features a low on-resistance (Rds(on)) of 1.1Ω when tested at a gate-source voltage (Vgs) of 10V. The device has a maximum power dissipation of 69W and is designed for applications such as server and telecom power supplies, switch mode power supplies (SMPS), and industrial uses including motor drives and renewable energy systems. The MOSFET has a total gate charge (Qg) of 32nC, which contributes to reduced switching losses. It is avalanche energy rated, making it suitable for applications where transient voltage spikes may occur. The device is packaged in an IPAK (TO-251) format and is compliant with RoHS standards. Its thermal resistance ratings include a maximum junction-to-ambient resistance of 62°C/W, allowing for effective thermal management in various applications.

Datasheet Summary
Powered by GS/AI

The Vishay N-Channel MOSFET, part number SiHU4N80E, is rated for a maximum drain-source voltage (Vds) of 800V and a continuous drain current (Id) of 4.3A at a junction temperature of 150°C. It features a low on-resistance (Rds(on)) of 1.1Ω when tested at a gate-source voltage (Vgs) of 10V. The device has a maximum power dissipation of 69W and is designed for applications such as server and telecom power supplies, switch mode power supplies (SMPS), and industrial uses including motor drives and renewable energy systems. The MOSFET has a total gate charge (Qg) of 32nC, which contributes to reduced switching losses. It is avalanche energy rated, making it suitable for applications where transient voltage spikes may occur. The device is packaged in an IPAK (TO-251) format and is compliant with RoHS standards. Its thermal resistance ratings include a maximum junction-to-ambient resistance of 62°C/W, allowing for effective thermal management in various applications.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHU4N80E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHU4N80E-GE3-ND
Single FETs, MOSFETs SIHU4N80E-GE3-ND
N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)

N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277728-SIHU4N80E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277728-SIHU4N80E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277728-SIHU4N80E-GE3
Win Source Part Number: 1277728-SIHU4N80E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc) Rds On (Max) @ Id, Vgs: 1.27Ohm @ 2A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 69W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Long Leads, IPak, TO-251AB Supplier Device Package: IPAK (TO-251) Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 622 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU4 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277728-SIHU4N80E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 4.3A (Tc)
Rds On (Max) @ Id, Vgs: 1.27Ohm @ 2A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 69W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Long Leads, IPak, TO-251AB
Supplier Device Package: IPAK (TO-251)
Gate Charge (Qg) (Max) @ Vgs: 32 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 622 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHU4
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Mosfet, N-Ch, 800V, 4.3A, 150Deg C, 69W; Transistor Polarity Vishay - 78AC6526 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4.3A, 150Deg C, 69W; Transistor Polarity Vishay
78AC6526
Mosfet, N-Ch, 800V, 4.3A, 150Deg C, 69W; Transistor Polarity Vishay 78AC6526
MOSFET, N-CH, 800V, 4.3A, 150DEG C, 69W; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 800V, 4.3A, 150DEG C, 69W; Transistor Polarity:N Channel; Continuous Drain Current Id:4.3A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.1ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 800V Vds 30V Vgs IPAK (TO-251)

MOSFET 800V Vds 30V Vgs IPAK (TO-251)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU4N80E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU4N80E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU4N80E-GE3
MOSFET N-CH 800V 4.3A IPAK

MOSFET N-CH 800V 4.3A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHU4N80E-GE3-ND 1277728-SIHU4N80E-GE3 78AC6526 SIHU4N80E-GE3 SIHU4N80E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 800V, 4.3A, 150Deg C, 69W; Transistor Polarity Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data