Vishay Precision Group Single FETs, MOSFETs SIHU4N80AE-GE3

Description
N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)
Request a Quote Datasheet
Description
N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHU4N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHU4N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHU4N80AE-GE3-ND
N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)

N-Channel 800V 4.3A (Tc) 69W (Tc) Through Hole IPAK (TO-251)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU4N80AE-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU4N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU4N80AE-GE3
MOSFET N-CH 800V 4.3A IPAK

MOSFET N-CH 800V 4.3A IPAK

Supplier's Site
Mosfet, N-Ch, 800V, 4.1A, 62.5W; Transistor Polarity Vishay - 06AH4240 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4.1A, 62.5W; Transistor Polarity Vishay
06AH4240
Mosfet, N-Ch, 800V, 4.1A, 62.5W; Transistor Polarity Vishay 06AH4240
MOSFET, N-CH, 800V, 4.1A, 62.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:4.1A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.25ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

MOSFET, N-CH, 800V, 4.1A, 62.5W; Transistor Polarity:N Channel; Continuous Drain Current Id:4.1A; Drain Source Voltage Vds:800V; On Resistance Rds(on):1.25ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power DissipationRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 800V Vds 30V Vgs TO-251

MOSFET Nch 800V Vds 30V Vgs TO-251

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHU4N80AE-GE3-ND SIHU4N80AE-GE3 06AH4240 SIHU4N80AE-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 4.1A, 62.5W; Transistor Polarity Vishay MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details