The 1140644-SIHU3N50D-E3
Win Source Part Number: 1140644-SIHU3N50D-E3
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 3A (Tc)
Rds On (Max) @ Id, Vgs: 3.2Ohm @ 2.5A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 69W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Gate Charge (Qg) (Max) @ Vgs: 12 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 175 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHU3N50D-E3CT,SIHU3
Base Product Number: SIHU3
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 500V 3A (Tc) 69W (Tc) Through Hole TO-251AA
MOSFET N-CH 500V 3A TO251AA Product overview: SIHU3N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHU3N50D-E3 can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 500V, 3A, TO-251AA-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes
MOSFET, N CHANNEL, 500V, 3A, TO-251AA-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:3A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V; MSL:- RoHS Compliant: Yes
MOSFET N-CH 500V 3A TO251AA
MOSFET N-CH 500V 3A TO251AA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1140644-SIHU3N50D-E3 | SIHU3N50D-E3-ND | 278-SIHU3N50D-E3 | 99W9517 | 08X3794 | SIHU3N50D-E3 | SIHU3N50D-E3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 500V 3A MOSFET Transistor | Mosfet, N-Ch, 500V, 3A, To-251Aa-3, Full Reel; Channel Type Vishay | Mosfet, N Channel, 500V, 3A, To-251Aa-3; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 69000 milliwatts | 69 milliwatts | 69000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3 | TO-251-3 Short Leads, IPAK, TO-251AA | Tube | TO-3 | TO-3 | TO-251-3 Short Leads, IPak, TO-251AA | TO-251-3 Short Leads, IPak, TO-251AA |
| MOSFET Operating Mode | Enhancement |