Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHU2N80E-GE3

Description
N-Channel 800V 2.8A (Tc) 62.5W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 800V 2.8A (Tc) 62.5W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHU2N80E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHU2N80E-GE3-ND
Single FETs, MOSFETs SIHU2N80E-GE3-ND
N-Channel 800V 2.8A (Tc) 62.5W (Tc) Through Hole TO-251AA

N-Channel 800V 2.8A (Tc) 62.5W (Tc) Through Hole TO-251AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277727-SIHU2N80E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277727-SIHU2N80E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277727-SIHU2N80E-GE3
Win Source Part Number: 1277727-SIHU2N80E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: E Package: Tube Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 800 V Current - Continuous Drain (Id) @ 25°C: 2.8A (Tc) Rds On (Max) @ Id, Vgs: 2.75Ohm @ 1A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 62.5W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251AA Gate Charge (Qg) (Max) @ Vgs: 19.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 315 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHU2 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277727-SIHU2N80E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: E
Package: Tube
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 800 V
Current - Continuous Drain (Id) @ 25°C: 2.8A (Tc)
Rds On (Max) @ Id, Vgs: 2.75Ohm @ 1A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 62.5W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251AA
Gate Charge (Qg) (Max) @ Vgs: 19.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 315 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHU2
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 800V Vds 30V Vgs IPAK (TO-251)

MOSFET 800V Vds 30V Vgs IPAK (TO-251)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU2N80E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU2N80E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU2N80E-GE3
MOSFET N-CH 800V 2.8A IPAK

MOSFET N-CH 800V 2.8A IPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHU2N80E-GE3-ND 1277727-SIHU2N80E-GE3 SIHU2N80E-GE3 SIHU2N80E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor - TGF2929-FS - Qorvo
Specs
Transistor Technology / Material DC - 3.5 GHz, 100 Watt, 28 Volt GaN RF Power Transistor
Package Type NI-360
Power Gain 14 dB
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details