Vishay Precision Group Single FETs, MOSFETs SIHU2N80AE-GE3

Description
N-Channel 800V 2.9A (Tc) 62.5W (Tc) Through Hole TO-251AA
Request a Quote Datasheet
Description
N-Channel 800V 2.9A (Tc) 62.5W (Tc) Through Hole TO-251AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHU2N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHU2N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHU2N80AE-GE3-ND
N-Channel 800V 2.9A (Tc) 62.5W (Tc) Through Hole TO-251AA

N-Channel 800V 2.9A (Tc) 62.5W (Tc) Through Hole TO-251AA

Buy Now Datasheet
MOSFETs - 2104997 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104997
MOSFETs 2104997
Vishay MOSFET SIHU2N80AE-GE3

Vishay MOSFET SIHU2N80AE-GE3

Supplier's Site
MOSFETs - 2104997P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104997P
MOSFETs 2104997P
Vishay MOSFET SIHU2N80AE-GE3

Vishay MOSFET SIHU2N80AE-GE3

Supplier's Site
MOSFETs - 2104995 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2104995
MOSFETs 2104995
Vishay MOSFET SIHU2N80AE-GE3

Vishay MOSFET SIHU2N80AE-GE3

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHU2N80AE-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHU2N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHU2N80AE-GE3
MOSFET N-CH 800V 2.9A TO251AA

MOSFET N-CH 800V 2.9A TO251AA

Supplier's Site
Mosfet, N-Ch, 800V, 2.9A, Ipak Rohs Compliant Vishay - 93AH0387 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 2.9A, Ipak Rohs Compliant Vishay
93AH0387
Mosfet, N-Ch, 800V, 2.9A, Ipak Rohs Compliant Vishay 93AH0387
MOSFET, N-CH, 800V, 2.9A, IPAK ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 2.9A, IPAK ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHU2N80AE-GE3-ND 2104997 2104997P SIHU2N80AE-GE3 93AH0387
Product Name Single FETs, MOSFETs MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 800V, 2.9A, Ipak Rohs Compliant Vishay
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 18 GHz, 6 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-01 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Transistor Grade / Operating Range Military
Package Type Die
View Details
3 suppliers
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details