Manufacturer: Vishay
Win Source Part Number: 895009-SIHS90N65E-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 87A (Tc) 625W (Tc) Through Hole SUPER-247™ (TO-274AA)
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: SIHS90
Categories: Discrete Semiconductor Products
Case / Package: SUPER-247™ (TO-274AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SIHS90N65E-E3DKR, 742-SIHS90N65E-E3, SIHS90N65E-E3TR-ND, SIHS90N65E-E3TR, SIHS90N65E-E3CT-ND, SIHS90N65E-E3CTINACT
N-Channel 650V 87A (Tc) 625W (Tc) Through Hole SUPER-247™ (TO-274AA)
MOSFET N-CH 650V 87A SUPER247 Product overview: SIHS90N65E-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 87A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 87A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHS90N65E-E3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 87A SUPER247
MOSFET 650V Vds 30V Vgs Super-247
MOSFET N-CH 650V 87A SUPER247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 895009-SIHS90N65E-E3 | 742-SIHS90N65E-E3-ND | 278-SIHS90N65E-E3 | SIHS90N65E-E3 | SIHS90N65E-E3 | SIHS90N65E-E3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHS90N65E-E3 | Single FETs, MOSFETs | 650V 87A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | TO-247; SOT3; SUPER-247™ (TO-274AA) | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| PD | 625000 milliwatts | 625000 milliwatts |