Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHS20N50C-E3

Description
N-Channel 500V 20A (Tc) 250mW (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
N-Channel 500V 20A (Tc) 250mW (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHS20N50C-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHS20N50C-E3-ND
Single FETs, MOSFETs SIHS20N50C-E3-ND
N-Channel 500V 20A (Tc) 250mW (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 500V 20A (Tc) 250mW (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs Super-247

MOSFET 500V Vds 30V Vgs Super-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHS20N50C-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHS20N50C-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHS20N50C-E3
MOSFET N-CH 500V 20A SUPER247

MOSFET N-CH 500V 20A SUPER247

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHS20N50C-E3-ND SIHS20N50C-E3 SIHS20N50C-E3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details