Vishay Precision Group 500V 8.7A MOSFET Transistor SIHP8N50D-GE3

Description
MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 8.7A MOSFET Transistor
278-SIHP8N50D-GE3
500V 8.7A MOSFET Transistor 278-SIHP8N50D-GE3
MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHP8N50D-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP8N50D-GE3-ND
Single FETs, MOSFETs SIHP8N50D-GE3-ND
N-Channel 500V 8.7A (Tc) 156W (Tc) Through Hole TO-220AB

N-Channel 500V 8.7A (Tc) 156W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFETs - 1657113 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1657113
MOSFETs 1657113
MOSFET N-Ch 500V 8.7A Low Cap. TO220AB

MOSFET N-Ch 500V 8.7A Low Cap. TO220AB

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 968162-SIHP8N50D-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
968162-SIHP8N50D-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 968162-SIHP8N50D-GE3
Win Source Part Number: 968162-SIHP8N50D-GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 8.7A (Tc) Rds On (Max) @ Id, Vgs: 850mOhm @ 4A, 10V Vgs(th) (Max) @ Id: 5V @ 250µA Power Dissipation (Max): 156W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 527 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP8 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 968162-SIHP8N50D-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 8.7A (Tc)
Rds On (Max) @ Id, Vgs: 850mOhm @ 4A, 10V
Vgs(th) (Max) @ Id: 5V @ 250µA
Power Dissipation (Max): 156W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 30 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 527 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP8
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP8N50D-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP8N50D-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP8N50D-GE3
MOSFET N-CH 500V 8.7A TO220AB

MOSFET N-CH 500V 8.7A TO220AB

Supplier's Site
Mosfet, N Channel, 500V, 8.7A, To-220Ab-3; Channel Type Vishay - 08X3793 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 500V, 8.7A, To-220Ab-3; Channel Type Vishay
08X3793
Mosfet, N Channel, 500V, 8.7A, To-220Ab-3; Channel Type Vishay 08X3793
MOSFET, N CHANNEL, 500V, 8.7A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

MOSFET, N CHANNEL, 500V, 8.7A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 500V, 8.7A, To-220Ab-3, Full Reel; Channel Type Vishay - 99W9515 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 8.7A, To-220Ab-3, Full Reel; Channel Type Vishay
99W9515
Mosfet, N-Ch, 500V, 8.7A, To-220Ab-3, Full Reel; Channel Type Vishay 99W9515
MOSFET, N-CH, 500V, 8.7A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:156W; MSL:- RoHS Compliant: Yes

MOSFET, N-CH, 500V, 8.7A, TO-220AB-3, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:8.7A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:156W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220AB

MOSFET 500V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHP8N50D-GE3 SIHP8N50D-GE3-ND 1657113 968162-SIHP8N50D-GE3 SIHP8N50D-GE3 08X3793 99W9515 SIHP8N50D-GE3
Product Name 500V 8.7A MOSFET Transistor Single FETs, MOSFETs MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 500V, 8.7A, To-220Ab-3; Channel Type Vishay Mosfet, N-Ch, 500V, 8.7A, To-220Ab-3, Full Reel; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 156 milliwatts 156000 milliwatts 156000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

30V 6.5A MOSFET Transistor - 289-AUIRF7319QTR - ERSAELECTRONICS PTE. LTD.
Specs
TJ -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers