Vishay Intertechnology, Inc. 500V 8.7A MOSFET Transistor SIHP8N50D-E3

Description
MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 8.7A MOSFET Transistor
278-SIHP8N50D-E3
500V 8.7A MOSFET Transistor 278-SIHP8N50D-E3
MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 8.7A TO220AB Product overview: SIHP8N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 8.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP8N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 742-SIHP8N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP8N50D-E3-ND
Single FETs, MOSFETs 742-SIHP8N50D-E3-ND
N-Channel 500V 8.7A (Tc) 156W (Tc) Through Hole TO-220AB

N-Channel 500V 8.7A (Tc) 156W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP8N50D-E3 - 895008-SIHP8N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP8N50D-E3
895008-SIHP8N50D-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP8N50D-E3 895008-SIHP8N50D-E3
Manufacturer: Vishay Win Source Part Number: 895008-SIHP8N50D-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 500 V 8.7A (Tc) 156W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SIHP8 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 50 Weeks HTSUS: 8541.29.0095 Other Part Number: SIHP8N50D-E3CT-ND, SIHP8N50D-E3TR-ND, SIHP8N50D-E3TRINACTI VE, SIHP8N50D-E3CT, SIHP8N50DE3, SIHP8N50D-E3TR

Manufacturer: Vishay
Win Source Part Number: 895008-SIHP8N50D-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 500 V 8.7A (Tc) 156W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SIHP8
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHP8N50D-E3CT-ND, SIHP8N50D-E3TR-ND, SIHP8N50D-E3TRINACTIVE, SIHP8N50D-E3CT, SIHP8N50DE3, SIHP8N50D-E3TR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP8N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP8N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP8N50D-E3
MOSFET N-CH 500V 8.7A TO220AB

MOSFET N-CH 500V 8.7A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220AB

MOSFET 500V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHP8N50D-E3 742-SIHP8N50D-E3-ND 895008-SIHP8N50D-E3 SIHP8N50D-E3 SIHP8N50D-E3
Product Name 500V 8.7A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP8N50D-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
PD 156 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805QTRTR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers