N-channel MOSFET in TO-220AB package rated for 800 V drain-source voltage, with a maximum continuous drain current of 5.4 A at 25 °C and 3.4 A at 100 °C, and a maximum power dissipation of 78 W. Features a typical on-state resistance of 0.82 Ω at 10 V gate-source voltage, total gate charge of 44 nC, and avalanche energy rating of 95 mJ. Designed for switch-mode power supplies, power factor correction, and industrial applications. Compliant with RoHS and is lead-free and halogen-free.
N-Channel 800V 5.4A (Tc) 78W (Tc) Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHP6N80E-BE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |