Vishay Intertechnology, Inc. 650V 600mOhm 10V MOSFET Transistor SIHP6N65E-GE3

Description
MOSFET 650V 600mOhm@10V 7A N-Ch E-SRS Product overview: SIHP6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 600mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 600mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP6N65E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 650V 600mOhm@10V 7A N-Ch E-SRS Product overview: SIHP6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 600mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 600mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP6N65E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 600mOhm 10V MOSFET Transistor
278-SIHP6N65E-GE3
650V 600mOhm 10V MOSFET Transistor 278-SIHP6N65E-GE3
MOSFET 650V 600mOhm@10V 7A N-Ch E-SRS Product overview: SIHP6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 600mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 600mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP6N65E-GE3 can be used for catalog matching and distributor lookup.

MOSFET 650V 600mOhm@10V 7A N-Ch E-SRS Product overview: SIHP6N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 600mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 600mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP6N65E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1219013-SIHP6N65E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1219013-SIHP6N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1219013-SIHP6N65E-GE3
Win Source Part Number: 1219013-SIHP6N65E-GE 3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 650 V Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 78W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP6 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1219013-SIHP6N65E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 650 V
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Rds On (Max) @ Id, Vgs: 600mOhm @ 3A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 78W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 48 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 820 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP6
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHP6N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP6N65E-GE3-ND
Single FETs, MOSFETs SIHP6N65E-GE3-ND
N-Channel 650V 7A (Tc) 78W (Tc) Through Hole TO-220AB

N-Channel 650V 7A (Tc) 78W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP6N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP6N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP6N65E-GE3
MOSFET N-CH 650V 7A TO220AB

MOSFET N-CH 650V 7A TO220AB

Supplier's Site
Mosfet, N-Ch, 650V, 7A, To-220Ab Rohs Compliant Vishay - 26AK5811 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 7A, To-220Ab Rohs Compliant Vishay
26AK5811
Mosfet, N-Ch, 650V, 7A, To-220Ab Rohs Compliant Vishay 26AK5811
MOSFET, N-CH, 650V, 7A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 7A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220AB

MOSFET 650V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHP6N65E-GE3 1219013-SIHP6N65E-GE3 SIHP6N65E-GE3-ND SIHP6N65E-GE3 26AK5811 SIHP6N65E-GE3
Product Name 650V 600mOhm 10V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 7A, To-220Ab Rohs Compliant Vishay MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data