N-channel MOSFET in TO-220AB package rated for 400 V drain-source voltage, 6 A continuous drain current at 25 °C, and 104 W power dissipation. Features a maximum on-resistance of 1.0 Ω at 10 V gate drive, 18 nC total gate charge, and 104 mJ single-pulse avalanche energy. Designed for high-efficiency switching in consumer, industrial, and power supply applications.
N-Channel 400V 6A (Tc) 104W (Tc) Through Hole TO-220AB
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SIHP6N40D-BE3-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |