Vishay Precision Group MOSFETs SIHP5N80AE-GE3

Description
E Series Power MOSFET
Request a Quote Datasheet
Description
E Series Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 2259919 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259919
MOSFETs 2259919
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
MOSFETs - 2259918 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259918
MOSFETs 2259918
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
MOSFETs - 2259919P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2259919P
MOSFETs 2259919P
E Series Power MOSFET

E Series Power MOSFET

Supplier's Site
Single FETs, MOSFETs - 742-SIHP5N80AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP5N80AE-GE3-ND
Single FETs, MOSFETs 742-SIHP5N80AE-GE3-ND
N-Channel 800V 4.4A (Tc) 62.5W (Tc) Through Hole TO-220AB

N-Channel 800V 4.4A (Tc) 62.5W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 800V, 4.4A, To-220Ab Rohs Compliant Vishay - 57AJ5701 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 4.4A, To-220Ab Rohs Compliant Vishay
57AJ5701
Mosfet, N-Ch, 800V, 4.4A, To-220Ab Rohs Compliant Vishay 57AJ5701
MOSFET, N-CH, 800V, 4.4A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 4.4A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP5N80AE-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP5N80AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP5N80AE-GE3
E SERIES POWER MOSFET TO-220AB

E SERIES POWER MOSFET TO-220AB

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2259919 742-SIHP5N80AE-GE3-ND 57AJ5701 SIHP5N80AE-GE3
Product Name MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 800V, 4.4A, To-220Ab Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-220; TO-220 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220AB
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZL-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details