Vishay Intertechnology, Inc. 500V 5.3A MOSFET Transistor SIHP5N50D-E3

Description
MOSFET N-CH 500V 5.3A TO220AB Product overview: SIHP5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP5N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 5.3A TO220AB Product overview: SIHP5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP5N50D-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 5.3A MOSFET Transistor
278-SIHP5N50D-E3
500V 5.3A MOSFET Transistor 278-SIHP5N50D-E3
MOSFET N-CH 500V 5.3A TO220AB Product overview: SIHP5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP5N50D-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 5.3A TO220AB Product overview: SIHP5N50D-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 5.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 5.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP5N50D-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHP5N50D-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP5N50D-E3-ND
Single FETs, MOSFETs SIHP5N50D-E3-ND
N-Channel 500V 5.3A (Tc) 104W (Tc) Through Hole TO-220AB

N-Channel 500V 5.3A (Tc) 104W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP5N50D-E3 - 794399-SIHP5N50D-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP5N50D-E3
794399-SIHP5N50D-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP5N50D-E3 794399-SIHP5N50D-E3
Manufacturer: Vishay Siliconix Win Source Part Number: 794399-SIHP5N50D-E3 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc) Family Name: SiHP5N50D Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-220AB Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 325pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 104W (Tc) Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 2.5A, 10V Alternative Parts (Cross-Reference): STP5NA50; AOT5N50L; PHP4N50E; AOT5N50; Introduction Date: April 29, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 794399-SIHP5N50D-E3
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 5.3A (Tc)
Family Name: SiHP5N50D
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 20nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 325pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 104W (Tc)
Rds On (Maximum) @ Id, Vgs: 1.5 Ohm @ 2.5A, 10V
Alternative Parts (Cross-Reference): STP5NA50; AOT5N50L; PHP4N50E; AOT5N50;
Introduction Date: April 29, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP5N50D-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP5N50D-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP5N50D-E3
MOSFET N-CH 500V 5.3A TO220AB

MOSFET N-CH 500V 5.3A TO220AB

Supplier's Site
MOSFET 500V 1.5ohm@10V 5.3A N-Ch D-SRS - 880-SIHP5N50D-E3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 500V 1.5ohm@10V 5.3A N-Ch D-SRS
880-SIHP5N50D-E3
MOSFET 500V 1.5ohm@10V 5.3A N-Ch D-SRS 880-SIHP5N50D-E3
MOSFET 500V 1.5ohm@10V 5.3A N-Ch D-SRS

MOSFET 500V 1.5ohm@10V 5.3A N-Ch D-SRS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220AB

MOSFET 500V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHP5N50D-E3 SIHP5N50D-E3-ND 794399-SIHP5N50D-E3 SIHP5N50D-E3 880-SIHP5N50D-E3 SIHP5N50D-E3
Product Name 500V 5.3A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP5N50D-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 500V 1.5ohm@10V 5.3A N-Ch D-SRS MOSFET
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
PD 104 milliwatts 104000 milliwatts 104000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-220; TO-220-3 TO-220; SOT3 20 nC @ 10 V
Unlock Full Specs
to access all available technical data

Similar Products