Win Source Part Number: 1277760-SIHP38N60E-G
Category: Discrete Semiconductor Products>Transistors
Series: E
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 43A (Tc)
Rds On (Max) @ Id, Vgs: 65mOhm @ 19A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 313W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 183 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3600 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP38
Drive Voltage (Max Rds On, Min Rds On): 10V
Power Field-Effect Transistor, Product overview: SIHP38N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SIHP38N60E-GE3 can be used for catalog matching and distributor lookup.
N-Channel 600V 43A (Tc) 313W (Tc) Through Hole TO-220AB
MOSFET 600V Vds 30V Vgs TO-220AB
MOSFET N-CH 600V 43A TO220AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1277760-SIHP38N60E-GE3 | 2088-SIHP38N60E-GE3 | SIHP38N60E-GE3-ND | SIHP38N60E-GE3 | SIHP38N60E-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |