N-Channel 600V 32A (Tc) 250W (Tc) Through Hole TO-220AB
MOSFET 600V Vds 30V Vgs TO-220AB
MOSFET N-CH 600V 32A TO220AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | SIHP35N60E-GE3-ND | SIHP35N60E-GE3 | SIHP35N60E-GE3 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |