Win Source Part Number: 1277881-SIHP33N60EF-
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 33A (Tc)
Rds On (Max) @ Id, Vgs: 98mOhm @ 16.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 278W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 155 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3454 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP33
Drive Voltage (Max Rds On, Min Rds On): 10V
N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-220AB
Trans MOSFET N-CH 600V 33A 3-Pin(3+Tab) TO-220AB Product overview: SIHP33N60EF-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP33N60EF-GE3 can be used for catalog matching and distributor lookup.
MOSFET 600V Vds 30V Vgs TO-220AB
MOSFET N-CH 600V 33A TO220AB
MOSFET, N CHANNEL, 600V, 33A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:-RoHS Compliant: Yes
MOSFET N-CH 600V 33A TO220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1277881-SIHP33N60EF-GE3 | SIHP33N60EF-GE3-ND | 278-SIHP33N60EF-GE3 | SIHP33N60EF-GE3 | SIHP33N60EF-GE3 | 31Y6763 | SIHP33N60EF-GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 600V 33A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 600V, 33A, To-220Ab-3; Channel Type Vishay | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | TO-220; TO-220-3 | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 600 volts | 600 volts | |||||
| PD | 278000 milliwatts | 278000 milliwatts |