Vishay Precision Group 600V 33A TO-220 MOSFET Transistor SIHP33N60E-GE3

Description
600V 33A N-Ch MOSFET, 99mR Rds(on), TO-220 Product overview: SIHP33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP33N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 33A N-Ch MOSFET, 99mR Rds(on), TO-220 Product overview: SIHP33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP33N60E-GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 33A TO-220 MOSFET Transistor
278-SIHP33N60E-GE3
600V 33A TO-220 MOSFET Transistor 278-SIHP33N60E-GE3
600V 33A N-Ch MOSFET, 99mR Rds(on), TO-220 Product overview: SIHP33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP33N60E-GE3 can be used for catalog matching and distributor lookup.

600V 33A N-Ch MOSFET, 99mR Rds(on), TO-220 Product overview: SIHP33N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 33A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 33A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP33N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP33N60E-GE3 - 211713-SIHP33N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP33N60E-GE3
211713-SIHP33N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP33N60E-GE3 211713-SIHP33N60E-GE3
Manufacturer: Vishay Win Source Part Number: 211713-SIHP33N60E-GE 3 Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 278W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 33A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 3508pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 99 mOhm @ 16.5A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211713-SIHP33N60E-GE3
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 278W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 3508pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 99 mOhm @ 16.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - 742-SIHP33N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP33N60E-GE3-ND
Single FETs, MOSFETs 742-SIHP33N60E-GE3-ND
N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-220AB

N-Channel 600V 33A (Tc) 278W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP33N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP33N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP33N60E-GE3
MOSFET N-CH 600V 33A TO220AB

MOSFET N-CH 600V 33A TO220AB

Supplier's Site
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS - 880-SIHP33N60E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS
880-SIHP33N60E-GE3
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS 880-SIHP33N60E-GE3
MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS

MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS

Supplier's Site
Mosfet, N-Ch, 600V, 33A, To-220Ab; Channel Type Vishay - 19X1945 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 33A, To-220Ab; Channel Type Vishay
19X1945
Mosfet, N-Ch, 600V, 33A, To-220Ab; Channel Type Vishay 19X1945
MOSFET, N-CH, 600V, 33A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 33A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHP33N60E-GE3 211713-SIHP33N60E-GE3 742-SIHP33N60E-GE3-ND SIHP33N60E-GE3 SIHP33N60E-GE3 880-SIHP33N60E-GE3 19X1945
Product Name 600V 33A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP33N60E-GE3 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 600V 99mOhm@10V 33A N-Ch E-SRS Mosfet, N-Ch, 600V, 33A, To-220Ab; Channel Type Vishay
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 278000 milliwatts 278000 milliwatts 278000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

40V 14A MOSFET Transistor - 278-AUIRF7484QTR - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 2500 milliwatts
View Details
6 suppliers