Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP30N60E-GE3

Description
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP30N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP30N60E-GE3-ND
Single FETs, MOSFETs SIHP30N60E-GE3-ND
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole

N-Channel 600V 29A (Tc) 250W (Tc) Through Hole

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-GE3 - 211712-SIHP30N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-GE3
211712-SIHP30N60E-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-GE3 211712-SIHP30N60E-GE3
Manufacturer: Vishay Win Source Part Number: 211712-SIHP30N60E-GE 3 Packaging: Reel - TR Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2600pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 211712-SIHP30N60E-GE3
Packaging: Reel - TR
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2600pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 29A TO-220 MOSFET Transistor
278-SIHP30N60E-GE3
600V 29A TO-220 MOSFET Transistor 278-SIHP30N60E-GE3
600V N-CH MOSFET, 29A, 125mR, TO-220 Product overview: SIHP30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP30N60E-GE3 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 29A, 125mR, TO-220 Product overview: SIHP30N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP30N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 600V, 29A, To-220Ab-3; Channel Type Vishay - 68W7067 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 29A, To-220Ab-3; Channel Type Vishay
68W7067
Mosfet, N Channel, 600V, 29A, To-220Ab-3; Channel Type Vishay 68W7067
MOSFET, N CHANNEL, 600V, 29A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 29A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:29A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - SIHP30N60E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHP30N60E-GE3
Single FETs, MOSFETs SIHP30N60E-GE3
MOSFET N-CH 600V 29A TO220AB

MOSFET N-CH 600V 29A TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP30N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP30N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP30N60E-GE3
MOSFET N-CH 600V 29A TO220AB

MOSFET N-CH 600V 29A TO220AB

Supplier's Site
MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS - 880-SIHP30N60E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS
880-SIHP30N60E-GE3
MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS 880-SIHP30N60E-GE3
MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS

MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP30N60E-GE3-ND 211712-SIHP30N60E-GE3 278-SIHP30N60E-GE3 68W7067 SIHP30N60E-GE3 SIHP30N60E-GE3 880-SIHP30N60E-GE3 SIHP30N60E-GE3
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-GE3 600V 29A TO-220 MOSFET Transistor Mosfet, N Channel, 600V, 29A, To-220Ab-3; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET 600V 125mOhm@10V 29A N-Ch E-SRS MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
V(BR)DSS 600 volts 600 volts
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts 250000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data