Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP30N60E-E3

Description
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP30N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP30N60E-E3-ND
Single FETs, MOSFETs 742-SIHP30N60E-E3-ND
N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 600V 29A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 29A MOSFET Transistor
278-SIHP30N60E-E3
N-Channel 600V 29A MOSFET Transistor 278-SIHP30N60E-E3
600V 29A N-Channel MOSFET TO-220AB 125mR Rds(on) Product overview: SIHP30N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP30N60E-E3 can be used for catalog matching and distributor lookup.

600V 29A N-Channel MOSFET TO-220AB 125mR Rds(on) Product overview: SIHP30N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP30N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-E3 - 028745-SIHP30N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-E3
028745-SIHP30N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-E3 028745-SIHP30N60E-E3
Manufacturer: Vishay Win Source Part Number: 028745-SIHP30N60E-E3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 2600pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 028745-SIHP30N60E-E3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2600pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 125 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP30N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP30N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP30N60E-E3
MOSFET N-CH 600V 29A TO220AB

MOSFET N-CH 600V 29A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SIHP30N60E-E3-ND 278-SIHP30N60E-E3 028745-SIHP30N60E-E3 SIHP30N60E-E3 SIHP30N60E-E3
Product Name Single FETs, MOSFETs N-Channel 600V 29A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP30N60E-E3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
PD 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
30V 6.9A MOSFET Transistor - 289-AUIRF7313QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
8 suppliers