Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP30N60AEL-GE3

Description
N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP30N60AEL-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP30N60AEL-GE3-ND
Single FETs, MOSFETs SIHP30N60AEL-GE3-ND
N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 600V 28A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 28A MOSFET Transistor
278-SIHP30N60AEL-GE3
600V 28A MOSFET Transistor 278-SIHP30N60AEL-GE3
MOSFET N-CH 600V 28A TO220AB Product overview: SIHP30N60AEL-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP30N60AEL-GE3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 28A TO220AB Product overview: SIHP30N60AEL-GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 28A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 28A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP30N60AEL-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277706-SIHP30N60AEL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277706-SIHP30N60AEL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277706-SIHP30N60AEL-GE3
Win Source Part Number: 1277706-SIHP30N60AEL -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EL Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 28A (Tc) Rds On (Max) @ Id, Vgs: 120mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2565 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHP30N60AEL-GE3CT,S IHP30N60AEL-GE3DKR,S IHP30N60AEL-GE3DKRIN ACTIVE,SIHP30N60AEL- GE3TR,SIHP30N60AEL-G E3TR,SIHP30N60AEL-GE 3CT,SIHP30N60AEL-GE3 TRINACTIVE,SIHP30N60 AEL-GE3DKR Base Product Number: SIHP30 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1277706-SIHP30N60AEL-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EL
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 28A (Tc)
Rds On (Max) @ Id, Vgs: 120mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 120 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2565 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHP30N60AEL-GE3CT,SIHP30N60AEL-GE3DKR,SIHP30N60AEL-GE3DKRINACTIVE,SIHP30N60AEL-GE3TR,SIHP30N60AEL-GE3TR,SIHP30N60AEL-GE3CT,SIHP30N60AEL-GE3TRINACTIVE,SIHP30N60AEL-GE3DKR
Base Product Number: SIHP30
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP30N60AEL-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP30N60AEL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP30N60AEL-GE3
MOSFET N-CH 600V 28A TO220AB

MOSFET N-CH 600V 28A TO220AB

Supplier's Site
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP30N60AEL-GE3-ND 278-SIHP30N60AEL-GE3 1277706-SIHP30N60AEL-GE3 SIHP30N60AEL-GE3 SIHP30N60AEL-GE3
Product Name Single FETs, MOSFETs 600V 28A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3 TO-220; TO-220-3
MOSFET Operating Mode Enhancement
Transconductance 0.0190 kS
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details