Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP28N65EF-GE3

Description
N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP28N65EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP28N65EF-GE3-ND
Single FETs, MOSFETs SIHP28N65EF-GE3-ND
N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 650V 28A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP28N65EF-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP28N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP28N65EF-GE3
MOSFET N-CH 650V 28A TO220AB

MOSFET N-CH 650V 28A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220AB

MOSFET 650V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 650V, 28A, To-220Ab Rohs Compliant Vishay - 26AK5810 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 28A, To-220Ab Rohs Compliant Vishay
26AK5810
Mosfet, N-Ch, 650V, 28A, To-220Ab Rohs Compliant Vishay 26AK5810
MOSFET, N-CH, 650V, 28A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 28A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP28N65EF-GE3-ND SIHP28N65EF-GE3 SIHP28N65EF-GE3 26AK5810
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, N-Ch, 650V, 28A, To-220Ab Rohs Compliant Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
 - 64-2105PBF - Rochester Electronics
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3
View Details
4 suppliers
15 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1014 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details