Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP28N65E-GE3

Description
N-Channel 650V 29A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 650V 29A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP28N65E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP28N65E-GE3-ND
Single FETs, MOSFETs SIHP28N65E-GE3-ND
N-Channel 650V 29A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 650V 29A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Mosfet, N-Ch, 650V, 29A, To-220Ab Rohs Compliant Vishay - 26AK5809 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 29A, To-220Ab Rohs Compliant Vishay
26AK5809
Mosfet, N-Ch, 650V, 29A, To-220Ab Rohs Compliant Vishay 26AK5809
MOSFET, N-CH, 650V, 29A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 29A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP28N65E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP28N65E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP28N65E-GE3
MOSFET N-CH 650V 29A TO220AB

MOSFET N-CH 650V 29A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 650V Vds 30V Vgs TO-220AB

MOSFET 650V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SIHP28N65E-GE3-ND 26AK5809 SIHP28N65E-GE3 SIHP28N65E-GE3
Product Name Single FETs, MOSFETs Mosfet, N-Ch, 650V, 29A, To-220Ab Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFSA8409-7P - 912287-AUIRFSA8409-7P - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; PG-TO263-7
View Details
6 suppliers