Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP25N50E-GE3

Description
N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP25N50E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP25N50E-GE3-ND
Single FETs, MOSFETs SIHP25N50E-GE3-ND
N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-220AB

N-Channel 500V 26A (Tc) 250W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1219050-SIHP25N50E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1219050-SIHP25N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1219050-SIHP25N50E-GE3
Win Source Part Number: 1219050-SIHP25N50E-G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tube Standard Package: 50 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 500 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 250W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1980 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): SIHP25N50EGE3; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Base Product Number: SIHP25 Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1219050-SIHP25N50E-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 500 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 145mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 250W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 86 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1980 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): SIHP25N50EGE3;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Base Product Number: SIHP25
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel 26A 500V 0.145ohm MOSFET Transistor
278-SIHP25N50E-GE3
N-Channel 26A 500V 0.145ohm MOSFET Transistor 278-SIHP25N50E-GE3
Power Field-Effect Transistor, 26A I(D), 500V, 0.145ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHP25N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 500V, 0.145ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 500V, 0.145ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP25N50E-GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 26A I(D), 500V, 0.145ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-220AB, HALOGEN FREE AND ROHS COMPLIANT PACKAGE-3 Product overview: SIHP25N50E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 26A, 500V, 0.145ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 26A, 500V, 0.145ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP25N50E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 1807790P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807790P
MOSFETs 1807790P
MOSFET N-CHANNEL 500V

MOSFET N-CHANNEL 500V

Supplier's Site
MOSFETs - 1807350 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807350
MOSFETs 1807350
MOSFET N-CHANNEL 500V

MOSFET N-CHANNEL 500V

Supplier's Site
MOSFETs - 1807790 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1807790
MOSFETs 1807790
MOSFET N-CHANNEL 500V

MOSFET N-CHANNEL 500V

Supplier's Site
Mosfet, N-Ch, 500V, 26A, To-220Ab Rohs Compliant Vishay - 26AK5807 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 26A, To-220Ab Rohs Compliant Vishay
26AK5807
Mosfet, N-Ch, 500V, 26A, To-220Ab Rohs Compliant Vishay 26AK5807
MOSFET, N-CH, 500V, 26A, TO-220AB ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 26A, TO-220AB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 500V Vds 30V Vgs TO-220AB

MOSFET 500V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP25N50E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP25N50E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP25N50E-GE3
MOSFET N-CH 500V 26A TO220AB

MOSFET N-CH 500V 26A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHP25N50E-GE3-ND 1219050-SIHP25N50E-GE3 278-SIHP25N50E-GE3 1807790P 26AK5807 SIHP25N50E-GE3 SIHP25N50E-GE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 26A 500V 0.145ohm MOSFET Transistor MOSFETs Mosfet, N-Ch, 500V, 26A, To-220Ab Rohs Compliant Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data