The SiHP24N65E-E3 is an N-Channel MOSFET designed for high-voltage applications, featuring a maximum drain-source voltage (V_DS) of 650 V and a continuous drain current (I_D) rating of 24 A at a case temperature of 25 °C. It has a low on-state resistance (R_DS(on)) of 0.145 Ω at a gate-source voltage (V_GS) of 10 V, which contributes to reduced conduction losses. The total gate charge (Q_g) is specified at a maximum of 122 nC, indicating low input capacitance and efficient switching performance. This MOSFET is housed in a TO-220AB package, making it suitable for through-hole mounting in various applications, including server and telecom power supplies, switch mode power supplies (SMPS), and industrial applications such as motor drives and battery chargers. The device operates within a temperature range of -55 °C to +150 °C, ensuring reliability in demanding environments. Additionally, it is avalanche energy rated, providing robustness against transient conditions. Engineers considering this component should note its balance of performance characteristics, including low switching losses and high power dissipation capability of 250 W, making it a viable option for high-efficiency designs.
Manufacturer: Vishay
Win Source Part Number: 895007-SIHP24N65E-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 24A (Tc) 250W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SIHP24
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
650V 24A N-Channel MOSFET TO-220AB 145mR Product overview: SIHP24N65E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP24N65E-E3 can be used for catalog matching and distributor lookup.
N-Channel 650V 24A (Tc) 250W (Tc) Through Hole TO-220AB
MOSFET 650V Vds 30V Vgs TO-220AB
MOSFET N-CH 650V 24A TO220AB
MOSFET, N CHANNEL, 650V, 24A, TO-220AB; Transistor Polarity:N Channel; Drain Source Voltage Vds:650V; Continuous Drain Current Id:24A; On Resistance Rds(on):0.12ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 895007-SIHP24N65E-E3 | 278-SIHP24N65E-E3 | SIHP24N65E-E3-ND | SIHP24N65E-E3 | SIHP24N65E-E3 | 83T7343 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP24N65E-E3 | N-Channel 650V 24A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 650V, 24A, To-220Ab; Transistor Polarity Vishay |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||||
| Package Type | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | ||
| PD | 250000 milliwatts |