Manufacturer: Vishay
Win Source Part Number: 895006-SIHP22N65E-GE
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 650 V 22A (Tc) 227W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SIHP22
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SIHP22N65E-GE3CT, SIHP22N65E-GE3CT-ND
N-Channel 650V 22A (Tc) 227W (Tc) Through Hole TO-220AB
MOSFET 650V 180mOhm@10V 22A N-Ch E-SRS Product overview: SIHP22N65E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 180mOhm, 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 180mOhm, 10V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N65E-GE3 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 22A TO220AB
MOSFET 650V Vds 30V Vgs TO-220AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 895006-SIHP22N65E-GE3 | SIHP22N65E-GE3-ND | 278-SIHP22N65E-GE3 | SIHP22N65E-GE3 | SIHP22N65E-GE3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP22N65E-GE3 | Single FETs, MOSFETs | 650V 180mOhm 10V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel |