Vishay Precision Group 600V 22A MOSFET Transistor SIHP22N60S-E3

Description
MOSFET N-CH 600V 22A TO220AB Product overview: SIHP22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60S-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 22A TO220AB Product overview: SIHP22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60S-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 22A MOSFET Transistor
278-SIHP22N60S-E3
600V 22A MOSFET Transistor 278-SIHP22N60S-E3
MOSFET N-CH 600V 22A TO220AB Product overview: SIHP22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60S-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 22A TO220AB Product overview: SIHP22N60S-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60S-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHP22N60S-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP22N60S-E3-ND
Single FETs, MOSFETs SIHP22N60S-E3-ND
N-Channel 600V 22A (Tc) Through Hole TO-220AB

N-Channel 600V 22A (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP22N60S-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP22N60S-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP22N60S-E3
MOSFET N-CH 600V 22A TO220AB

MOSFET N-CH 600V 22A TO220AB

Supplier's Site
Mosfet, N Channel, 600V, 22Ato-220Ab-3; Channel Type Vishay - 74R0210 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 600V, 22Ato-220Ab-3; Channel Type Vishay
74R0210
Mosfet, N Channel, 600V, 22Ato-220Ab-3; Channel Type Vishay 74R0210
MOSFET, N CHANNEL, 600V, 22ATO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 600V, 22ATO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:22A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SIHP22N60S-E3 SIHP22N60S-E3-ND SIHP22N60S-E3 74R0210
Product Name 600V 22A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 600V, 22Ato-220Ab-3; Channel Type Vishay
Package Type Tube TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details