Vishay Precision Group FETs - Single - SIHP22N60E-GE3 SIHP22N60E-GE3

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 803693-SIHP22N60E-GE 3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 227W (Tc) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 180mOhm at 11A, 10V Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1920pF at 100V Current - Continuous Drain (Id) at 25°C: 21A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 803693-SIHP22N60E-GE 3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 227W (Tc) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 180mOhm at 11A, 10V Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1920pF at 100V Current - Continuous Drain (Id) at 25°C: 21A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - SIHP22N60E-GE3 - 803693-SIHP22N60E-GE3 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - SIHP22N60E-GE3
803693-SIHP22N60E-GE3
FETs - Single - SIHP22N60E-GE3 803693-SIHP22N60E-GE3
Manufacturer: Vishay Siliconix Win Source Part Number: 803693-SIHP22N60E-GE 3 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-220-3 Power Dissipation (Maximum): 227W (Tc) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 180mOhm at 11A, 10V Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 1920pF at 100V Current - Continuous Drain (Id) at 25°C: 21A (Tc) Vgs(th) (Maximum) at Id: 4V at 250μA Maximum Vgs: ±30V

Manufacturer: Vishay Siliconix
Win Source Part Number: 803693-SIHP22N60E-GE3
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-220-3
Power Dissipation (Maximum): 227W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 180mOhm at 11A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 86nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 1920pF at 100V
Current - Continuous Drain (Id) at 25°C: 21A (Tc)
Vgs(th) (Maximum) at Id: 4V at 250μA
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
600V 21A TO-220 MOSFET Transistor
278-SIHP22N60E-GE3
600V 21A TO-220 MOSFET Transistor 278-SIHP22N60E-GE3
600V N-CH MOSFET, 21A, 180mR, TO-220 Product overview: SIHP22N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60E-GE3 can be used for catalog matching and distributor lookup.

600V N-CH MOSFET, 21A, 180mR, TO-220 Product overview: SIHP22N60E-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60E-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SIHP22N60E-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP22N60E-GE3-ND
Single FETs, MOSFETs SIHP22N60E-GE3-ND
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole

N-Channel 600V 21A (Tc) 227W (Tc) Through Hole

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP22N60E-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP22N60E-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP22N60E-GE3
MOSFET N-CH 600V 21A TO220AB

MOSFET N-CH 600V 21A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Single FETs, MOSFETs - SIHP22N60E-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SIHP22N60E-GE3
Single FETs, MOSFETs SIHP22N60E-GE3
MOSFET N-CH 600V 21A TO220AB

MOSFET N-CH 600V 21A TO220AB

Supplier's Site Datasheet
MOSFET 600V 180mOhm@10V 21A N-Ch E-SRS - 880-SIHP22N60E-GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET 600V 180mOhm@10V 21A N-Ch E-SRS
880-SIHP22N60E-GE3
MOSFET 600V 180mOhm@10V 21A N-Ch E-SRS 880-SIHP22N60E-GE3
MOSFET 600V 180mOhm@10V 21A N-Ch E-SRS

MOSFET 600V 180mOhm@10V 21A N-Ch E-SRS

Supplier's Site
Mosfet, N-Ch, 600V, 21A, 150Deg C, 227W; Channel Type Vishay - 51AC9530 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 21A, 150Deg C, 227W; Channel Type Vishay
51AC9530
Mosfet, N-Ch, 600V, 21A, 150Deg C, 227W; Channel Type Vishay 51AC9530
MOSFET, N-CH, 600V, 21A, 150DEG C, 227W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

MOSFET, N-CH, 600V, 21A, 150DEG C, 227W; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 803693-SIHP22N60E-GE3 278-SIHP22N60E-GE3 SIHP22N60E-GE3-ND SIHP22N60E-GE3 SIHP22N60E-GE3 SIHP22N60E-GE3 880-SIHP22N60E-GE3 51AC9530
Product Name FETs - Single - SIHP22N60E-GE3 600V 21A TO-220 MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs MOSFET 600V 180mOhm@10V 21A N-Ch E-SRS Mosfet, N-Ch, 600V, 21A, 150Deg C, 227W; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 227000 milliwatts 227000 milliwatts 227000 milliwatts 227000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3
Packing Method Tube; Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data