Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP22N60E-E3

Description
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SIHP22N60E-E3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SIHP22N60E-E3-ND
Single FETs, MOSFETs 742-SIHP22N60E-E3-ND
N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB

N-Channel 600V 21A (Tc) 227W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
600V 21A MOSFET Transistor
278-SIHP22N60E-E3
600V 21A MOSFET Transistor 278-SIHP22N60E-E3
600V 21A N-CH Power MOSFET TO-220AB 180mR Product overview: SIHP22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60E-E3 can be used for catalog matching and distributor lookup.

600V 21A N-CH Power MOSFET TO-220AB 180mR Product overview: SIHP22N60E-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SIHP22N60E-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP22N60E-E3 - 895003-SIHP22N60E-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP22N60E-E3
895003-SIHP22N60E-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP22N60E-E3 895003-SIHP22N60E-E3
Manufacturer: Vishay Win Source Part Number: 895003-SIHP22N60E-E3 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 21A (Tc) 227W (Tc) Through Hole TO-220AB Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: SIHP22 Categories: Discrete Semiconductor Products Case / Package: TO-220AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095

Manufacturer: Vishay
Win Source Part Number: 895003-SIHP22N60E-E3
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 21A (Tc) 227W (Tc) Through Hole TO-220AB
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: SIHP22
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP22N60E-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP22N60E-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP22N60E-E3
MOSFET N-CH 600V 21A TO220AB

MOSFET N-CH 600V 21A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SIHP22N60E-E3-ND 278-SIHP22N60E-E3 895003-SIHP22N60E-E3 SIHP22N60E-E3 SIHP22N60E-E3
Product Name Single FETs, MOSFETs 600V 21A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - SIHP22N60E-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data