Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SIHP22N60AEL-GE3

Description
Win Source Part Number: 1093068-SIHP22N60AEL -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EL Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 208W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1757 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHP22N60AEL-GE3TR,S IHP22N60AEL-GE3CT,SI HP22N60AEL-GE3DKRINA CTIVE,SIHP22N60AEL-G E3DKR-ND,SIHP22N60AE L-GE3CT-ND,SIHP22N60 AEL-GE3TR-ND,SIHP22N 60AEL-GE3TRINACTIVE, SIHP22N60AEL-GE3DKR Base Product Number: SIHP22 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1093068-SIHP22N60AEL -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EL Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 208W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1757 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHP22N60AEL-GE3TR,S IHP22N60AEL-GE3CT,SI HP22N60AEL-GE3DKRINA CTIVE,SIHP22N60AEL-G E3DKR-ND,SIHP22N60AE L-GE3CT-ND,SIHP22N60 AEL-GE3TR-ND,SIHP22N 60AEL-GE3TRINACTIVE, SIHP22N60AEL-GE3DKR Base Product Number: SIHP22 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1093068-SIHP22N60AEL-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1093068-SIHP22N60AEL-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1093068-SIHP22N60AEL-GE3
Win Source Part Number: 1093068-SIHP22N60AEL -GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: EL Package: Tube Standard Package: 1,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 21A (Tc) Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 208W (Tc) Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 1757 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SIHP22N60AEL-GE3TR,S IHP22N60AEL-GE3CT,SI HP22N60AEL-GE3DKRINA CTIVE,SIHP22N60AEL-G E3DKR-ND,SIHP22N60AE L-GE3CT-ND,SIHP22N60 AEL-GE3TR-ND,SIHP22N 60AEL-GE3TRINACTIVE, SIHP22N60AEL-GE3DKR Base Product Number: SIHP22 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 10V

Win Source Part Number: 1093068-SIHP22N60AEL-GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: EL
Package: Tube
Standard Package: 1,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 21A (Tc)
Rds On (Max) @ Id, Vgs: 180mOhm @ 11A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 208W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Gate Charge (Qg) (Max) @ Vgs: 82 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 1757 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SIHP22N60AEL-GE3TR,SIHP22N60AEL-GE3CT,SIHP22N60AEL-GE3DKRINACTIVE,SIHP22N60AEL-GE3DKR-ND,SIHP22N60AEL-GE3CT-ND,SIHP22N60AEL-GE3TR-ND,SIHP22N60AEL-GE3TRINACTIVE,SIHP22N60AEL-GE3DKR
Base Product Number: SIHP22
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 10V

Buy Now Datasheet
Single FETs, MOSFETs - SIHP22N60AEL-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP22N60AEL-GE3-ND
Single FETs, MOSFETs SIHP22N60AEL-GE3-ND
N-Channel 600V 21A (Tc) 208W (Tc) Through Hole TO-220AB

N-Channel 600V 21A (Tc) 208W (Tc) Through Hole TO-220AB

Buy Now Datasheet
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1093068-SIHP22N60AEL-GE3 SIHP22N60AEL-GE3-ND SIHP22N60AEL-GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data