Vishay Intertechnology, Inc. Single FETs, MOSFETs SIHP22N60AE-GE3

Description
N-Channel 600V 20A (Tc) 179W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 179W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SIHP22N60AE-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SIHP22N60AE-GE3-ND
Single FETs, MOSFETs SIHP22N60AE-GE3-ND
N-Channel 600V 20A (Tc) 179W (Tc) Through Hole TO-220AB

N-Channel 600V 20A (Tc) 179W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 600V Vds 30V Vgs TO-220AB

MOSFET 600V Vds 30V Vgs TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SIHP22N60AE-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SIHP22N60AE-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SIHP22N60AE-GE3
MOSFET N-CH 600V 20A TO220AB

MOSFET N-CH 600V 20A TO220AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number SIHP22N60AE-GE3-ND SIHP22N60AE-GE3 SIHP22N60AE-GE3
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1006B-AZ - 906299-2SA1006B-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single IGBTs - 448-AIKB50N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
DC - 4 GHz, 10 Watt, 50 Volt GaN RF Transistor - QPD1010 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 10 Watt, 50 Volt GaN RF Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
3 suppliers